MCDP201AT/2122HBL.GN Fans & Cooling Devices by Multicomp

FAN 119MM 230VAC

Status: Unknown
Series: Slimline Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.12

Distributor Stock
Logo for Farnell
Farnell
from US$29.51
1,882
in stock
Buy Now
Logo for element14
element14
from US$21.12
1,882
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.52
-
Buy Now

Specifications

Supply Voltage 230V
Current Type AC
Fan Frame Size 119mm
External Depth 25mm
Noise Rating 46dBA
Flow Rate - Imperial 78cu.ft/min
Flow Rate - Metric 133m³/h
Bearing Type Precision Ball
Power Connection Type 2 Lead Wires
Current Rating 90mA
Product Range Slimline Series
Power Rating -
IP Rating -
SVHC No SVHC (15-Jan-2018)
Approval Bodies CSA UL
External Height 119mm
External Width 119mm
Fixing Centres 105mm
Fixing Hole Diameter 4.3mm
Flammability Rating UL94V-0
Frame Dimensions 119mm x 119mm x 25mm
Operating Temperature Max 70°C
Operating Temperature Min -10°C
Operating life Time 30000h
Panel Cutout Diameter 116mm
Power Consumption 18W
Speed Range Max 2300rpm
Type Slimline

Alternative Descriptions

FAN, 119MM, 230VAC | element14
Axial Fan, Ball, 230Vac, 78Cu.ft/Min | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCDP201AT/2122HBL.GN?

Additional datasheets, footprints and schematics for MCDP201AT/2122HBL.GN are listed on our Part Details page. You can also find images and similar parts to MCDP201AT/2122HBL.GN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCDP201AT/2122HBL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDP201AT/2122HBL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCDP201AT/2122HBL.GN fall under?

The MCDP201AT/2122HBL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to MCDP201AT/2122HBL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCDP201AT/2122HBL.GN you can contact the distributor directly for product support, shipping queries etc.

Is the MCDP201AT/2122HBL.GN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCDP201AT/2122HBL.GN have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCDP201AT/2122HBL.GN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCDP201AT/2122HBL.GN often in real-time on the comparison pages.

What if I can't find stock of MCDP201AT/2122HBL.GN?

You can fill out our help required form which you can use to request a quote for MCDP201AT/2122HBL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay