Status: | Unknown |
---|---|
Series: | DP201A Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 50dBA |
Flow Rate - Imperial | 107cu.ft/min |
Flow Rate - Metric | 3.03m³/min |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 125mA |
Product Range | DP201A Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE TUV UL VDE |
Current Consumption | 0.125A |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 38mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Lead Length | 310mm |
Power Consumption | 20W |
Speed Range Max | 2750rpm |
FAN, 120X120X38MM, 230VAC | element14 |
Axial Fan, Low Speed, Ball, 240 Vac, 120 Mm, 38 Mm, 87 Cu.ft/Min, 147.8 M3/H Rohs Compliant: Yes |Multicomp MCDP201A 2123HBL.GN | Newark Electronics |
Where can I find additional details, specifications and documents for a MCDP201A 2123HBL.GN?
Additional datasheets, footprints and schematics for MCDP201A 2123HBL.GN are listed on our Part Details page. You can also find images and similar parts to MCDP201A 2123HBL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDP201A 2123HBL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDP201A 2123HBL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDP201A 2123HBL.GN fall under?
The MCDP201A 2123HBL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MCDP201A 2123HBL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDP201A 2123HBL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the MCDP201A 2123HBL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDP201A 2123HBL.GN have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCDP201A 2123HBL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDP201A 2123HBL.GN often in real-time on the comparison pages.
What if I can't find stock of MCDP201A 2123HBL.GN?
You can fill out our help required form which you can use to request a quote for MCDP201A 2123HBL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.