Status: | Unknown |
---|---|
Series: | MCDI0021 Series |
RoHS: | Unknown |
Product Range | MCDI0021 Series |
---|---|
Termination | - |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 1.5mm² |
Terminal Type | Wire Splice |
Insulator Colour | Grey |
Insulator Material | PC (Polycarbonate) |
Terminal Material | - |
SVHC | No SVHC (07-Jul-2017) |
WIRE CONN, 16-14AWG, DI TYPE, GREY | element14 |
Wire Connector, 16-14Awg, Di Type, Grey | Newark Electronics |
WIRE CONNECTOR, 16-14AWG, DI TYPE, GREY | Farnell |
Where can I find additional details, specifications and documents for a MCDI0021141S?
Additional datasheets, footprints and schematics for MCDI0021141S are listed on our Part Details page. You can also find images and similar parts to MCDI0021141S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDI0021141S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDI0021141S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDI0021141S fall under?
The MCDI0021141S is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MCDI0021141S when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDI0021141S you can contact the distributor directly for product support, shipping queries etc.
Is the MCDI0021141S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDI0021141S have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCDI0021141S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDI0021141S often in real-time on the comparison pages.
What if I can't find stock of MCDI0021141S?
You can fill out our help required form which you can use to request a quote for MCDI0021141S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.