Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.04
SCR Module Type | Series Connected - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 100mA |
Current It av | 38A |
On State RMS Current IT(rms) | 60A |
Peak Non Rep Surge Current Itsm 50Hz | 450A |
Holding Current Max Ih | 200mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Current Itsm | 500A |
Igt Temperature | 25°C |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 1200V |
Temperature Vgt | 25°C |
Termination Type | Screw |
Thyristor Case Style | SOT-227B |
Thyristor Type | Thyristor / Diode Module |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thyristor Diode Module, 0.1A, 1.5V Rohs Compliant: Yes |Littelfuse MCD40-12IO6 | Newark Electronics |
THYRISTOR DIODE MODULE, 0.1A, 1.5V | element14 |
BIP-THYR-MOD 2x1200V 40A SOT-227B | Rutronik |
40A 2X1200V THYR MOD SOT227B | TTI Europe |
Where can I find additional details, specifications and documents for a MCD 40-12IO6?
Additional datasheets, footprints and schematics for MCD 40-12IO6 are listed on our Part Details page. You can also find images and similar parts to MCD 40-12IO6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCD 40-12IO6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCD 40-12IO6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCD 40-12IO6 fall under?
The MCD 40-12IO6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to MCD 40-12IO6 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCD 40-12IO6 you can contact the distributor directly for product support, shipping queries etc.
Is the MCD 40-12IO6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCD 40-12IO6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for MCD 40-12IO6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCD 40-12IO6 often in real-time on the comparison pages.
What if I can't find stock of MCD 40-12IO6?
You can fill out our help required form which you can use to request a quote for MCD 40-12IO6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.