Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Honeywell Basic Microswitches |
---|---|
Operating Force Max | 96ozf |
Operating Position | 26.97 mm |
Over Travel Min | 3.581mm |
RoHS Compliant | Yes |
Actuator, 6Lbf, Dt/Mt Series Snap Switch | Newark Electronics |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a MCD2711H?
Additional datasheets, footprints and schematics for MCD2711H are listed on our Part Details page. You can also find images and similar parts to MCD2711H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCD2711H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCD2711H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCD2711H fall under?
The MCD2711H is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to MCD2711H when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCD2711H you can contact the distributor directly for product support, shipping queries etc.
Is the MCD2711H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCD2711H have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for MCD2711H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCD2711H often in real-time on the comparison pages.
What if I can't find stock of MCD2711H?
You can fill out our help required form which you can use to request a quote for MCD2711H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.