Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Honeywell Basic Micro Switches |
---|---|
IP / NEMA Rating | - |
Features | Straight Plunger |
Operating Force Max | 40ozf |
Operating Position | 1.094 in |
Over Travel | 0.141" |
Over Travel Min | 3.581mm |
DT Large Basic Switch AUX. Actuator Overtravel Plunger | Honeywell MCD2711 | RS Americas |
Actuator, 2.5Lbf, Snap Action Switch | Newark Electronics |
SWITCH ACTUATOR, PUSH PLUNGER | element14 |
Actuator, Limit Switch | Carlton-Bates |
Switch Actuators SNAP ACTION PLUNGER QC 15A 277 | Sager |
ACTUATOR, 2.5LBF, SNAP ACTION SWITCH | Farnell |
Where can I find additional details, specifications and documents for a MCD2711?
Additional datasheets, footprints and schematics for MCD2711 are listed on our Part Details page. You can also find images and similar parts to MCD2711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCD2711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCD2711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCD2711 fall under?
The MCD2711 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCD2711 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCD2711 you can contact the distributor directly for product support, shipping queries etc.
Is the MCD2711 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCD2711 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for MCD2711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCD2711 often in real-time on the comparison pages.
What if I can't find stock of MCD2711?
You can fill out our help required form which you can use to request a quote for MCD2711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.