Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Frequency Max | 4GHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Brass |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Connector, Coaxial, Bnc, Jack, 50 Ohm, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCX1001?
Additional datasheets, footprints and schematics for MCCX1001 are listed on our Part Details page. You can also find images and similar parts to MCCX1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCX1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCX1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCX1001 fall under?
The MCCX1001 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCCX1001 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCX1001 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCX1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCX1001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCX1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCX1001 often in real-time on the comparison pages.
What if I can't find stock of MCCX1001?
You can fill out our help required form which you can use to request a quote for MCCX1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.