Status: | Unknown |
---|---|
Series: | MCCTC Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | MCCTC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 1.8ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 1.9µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
CAP, 47µF, 6.3V, 20%, 2312, SMD | Farnell |
Where can I find additional details, specifications and documents for a MCCTC476M006?
Additional datasheets, footprints and schematics for MCCTC476M006 are listed on our Part Details page. You can also find images and similar parts to MCCTC476M006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCTC476M006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCTC476M006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCTC476M006 fall under?
The MCCTC476M006 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCTC476M006 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCTC476M006 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCTC476M006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCTC476M006 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCCTC476M006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCTC476M006 often in real-time on the comparison pages.
What if I can't find stock of MCCTC476M006?
You can fill out our help required form which you can use to request a quote for MCCTC476M006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.