Status: | Unknown |
---|---|
Series: | MCCTC Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | MCCTC Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 3.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 2.6mm |
External Length / Height | 6mm |
External Width | 3.2mm |
Leakage Current | 0.8µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 500 |
Tape Width | 12mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 35V |
CAP, 2.2µF, 35V, 20%, 2312, SMD | Farnell |
Where can I find additional details, specifications and documents for a MCCTC225M035?
Additional datasheets, footprints and schematics for MCCTC225M035 are listed on our Part Details page. You can also find images and similar parts to MCCTC225M035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCTC225M035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCTC225M035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCTC225M035 fall under?
The MCCTC225M035 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCTC225M035 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCTC225M035 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCTC225M035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCTC225M035 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCCTC225M035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCTC225M035 often in real-time on the comparison pages.
What if I can't find stock of MCCTC225M035?
You can fill out our help required form which you can use to request a quote for MCCTC225M035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.