Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 10A |
Fuse Size Held | 1/5" 5mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | - |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Clip |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
RoHS Compliant | Yes |
Fuse Clip, 5Mm, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCQ-05CT?
Additional datasheets, footprints and schematics for MCCQ-05CT are listed on our Part Details page. You can also find images and similar parts to MCCQ-05CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCQ-05CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCQ-05CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCQ-05CT fall under?
The MCCQ-05CT is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to MCCQ-05CT when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCQ-05CT you can contact the distributor directly for product support, shipping queries etc.
Is the MCCQ-05CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCQ-05CT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCQ-05CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCQ-05CT often in real-time on the comparison pages.
What if I can't find stock of MCCQ-05CT?
You can fill out our help required form which you can use to request a quote for MCCQ-05CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.