Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$173.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$173.22
|
No stock
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 18Core |
Wire Gauge | - |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 16 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 12.5mm |
Voltage Rating | 440V |
Product Range | - |
Current Rating | 2.5A |
Standard | DEF STAN 61-12 Part 5 |
CABLE, DEF 16-2-18C, 18CORE, 25M | Farnell |
Where can I find additional details, specifications and documents for a MCCP-1620T-N18C-AXX-61?
Additional datasheets, footprints and schematics for MCCP-1620T-N18C-AXX-61 are listed on our Part Details page. You can also find images and similar parts to MCCP-1620T-N18C-AXX-61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCP-1620T-N18C-AXX-61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCP-1620T-N18C-AXX-61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCP-1620T-N18C-AXX-61 fall under?
The MCCP-1620T-N18C-AXX-61 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to MCCP-1620T-N18C-AXX-61 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCP-1620T-N18C-AXX-61 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCP-1620T-N18C-AXX-61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCP-1620T-N18C-AXX-61 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCCP-1620T-N18C-AXX-61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCP-1620T-N18C-AXX-61 often in real-time on the comparison pages.
What if I can't find stock of MCCP-1620T-N18C-AXX-61?
You can fill out our help required form which you can use to request a quote for MCCP-1620T-N18C-AXX-61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.