Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 1Mohm |
---|---|
Product Range | - |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0201 [0603 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 12.5V |
Power Rating per Element | - |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead monoxide (lead oxide) (07-Jul-2017) |
Power Rating | 31mW |
Resistance R1 | 1Mohm |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a MCCN-41JL6----1M?
Additional datasheets, footprints and schematics for MCCN-41JL6----1M are listed on our Part Details page. You can also find images and similar parts to MCCN-41JL6----1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCN-41JL6----1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCN-41JL6----1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCN-41JL6----1M fall under?
The MCCN-41JL6----1M is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCCN-41JL6----1M when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCN-41JL6----1M you can contact the distributor directly for product support, shipping queries etc.
Is the MCCN-41JL6----1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCN-41JL6----1M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCCN-41JL6----1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCN-41JL6----1M often in real-time on the comparison pages.
What if I can't find stock of MCCN-41JL6----1M?
You can fill out our help required form which you can use to request a quote for MCCN-41JL6----1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.