Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$196.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$196.49
|
No stock
|
Buy Now |
Input Voltage | 240V |
---|---|
Output Current | 3A |
Output Voltage | 276VAC |
Constant Current Load | - |
Impedance | - |
Product Range | - |
Knob Rotation | CW |
SVHC | No SVHC (07-Jul-2017) |
AC Power | 720VA |
Current Rating | 3A |
External Depth | 130mm |
External Length / Height | 160mm |
External Width | 160mm |
Height | 160mm |
Secondary Current Nom | 3A |
Transformer Type | Variable |
Weight | 4.5kg |
Where can I find additional details, specifications and documents for a MCCMV 3E-1?
Additional datasheets, footprints and schematics for MCCMV 3E-1 are listed on our Part Details page. You can also find images and similar parts to MCCMV 3E-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCMV 3E-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCMV 3E-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCMV 3E-1 fall under?
The MCCMV 3E-1 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCCMV 3E-1 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCMV 3E-1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCMV 3E-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCMV 3E-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCCMV 3E-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCMV 3E-1 often in real-time on the comparison pages.
What if I can't find stock of MCCMV 3E-1?
You can fill out our help required form which you can use to request a quote for MCCMV 3E-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.