MCCHU5100J5 Capacitors by Multicomp

CAP 10PF 50V 5% C0G/NP0

Status: Unknown
Series: MCCHU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0069

Distributor Stock
Logo for Farnell
Farnell
from US$0.0069
No stock
Buy Now
Logo for element14
element14
from US$0.0117
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 50V
Product Range MCCHU Series
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Lead Spacing 5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -25°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 5%
Operating Temperature Range -25°C to +85°C


MCCHU5100J5 Capacitors by Multicomp Pro

MLCC CAPACITOR, 10PF, 50V, C0G/NP0, RADIAL

Status: Unknown
Series: MCCHU Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 10pF
Voltage Rating 50V
Product Range MCCHU Series
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Lead Spacing 5mm
Capacitor Terminals Radial Leaded
RoHS Compliant Yes

Alternative Descriptions

CAP, 10PF, 50V, 5%, C0G/NP0 | element14
Mlcc Capacitor, 10Pf, 50V, C0G/Np0, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCCHU5100J5?

Additional datasheets, footprints and schematics for MCCHU5100J5 are listed on our Part Details page. You can also find images and similar parts to MCCHU5100J5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCCHU5100J5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCHU5100J5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCCHU5100J5 fall under?

The MCCHU5100J5 is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCCHU5100J5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCCHU5100J5 you can contact the distributor directly for product support, shipping queries etc.

Is the MCCHU5100J5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCCHU5100J5 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCCHU5100J5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCCHU5100J5 often in real-time on the comparison pages.

What if I can't find stock of MCCHU5100J5?

You can fill out our help required form which you can use to request a quote for MCCHU5100J5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay