MCCHU5050C5 Capacitors by Multicomp

CAP 5PF 50V 5% C0G/NP0

Status: Unknown
Series: MCCHU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0065

Distributor Stock
Logo for Farnell
Farnell
from US$0.0065
No stock
Buy Now
Logo for element14
element14
from US$0.0117
-
Buy Now

Specifications

Capacitance 5pF
Voltage Rating 50V
Product Range MCCHU Series
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Lead Spacing 2.5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -25°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)
Body Diameter 5.5mm
Capacitance Tolerance ± ± 5%
Insulation Resistance 10000Mohm
Lead Diameter 0.6mm
Lead Length 25mm
No. of Pins 2Pins
Operating Temperature Range -25°C to +85°C
Temperature Coeff. + 60ppm/°C
Temperature Coeff. - -60ppm/°C
Temperature Coefficient ± 60ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 50V


MCCHU5050C5 Capacitors by Multicomp Pro

CERAMIC CAPACITOR 5PF, 50V, C0G/NP0, 5%, RADIAL

Status: Unknown
Series: MCCHU Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 5pF
Voltage Rating 50V
Product Range MCCHU Series
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Lead Spacing 2.5mm
Capacitor Terminals Radial Leaded
RoHS Compliant Yes

Alternative Descriptions

CAP, 5PF, 50V, 5%, C0G/NP0 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCCHU5050C5?

Additional datasheets, footprints and schematics for MCCHU5050C5 are listed on our Part Details page. You can also find images and similar parts to MCCHU5050C5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCCHU5050C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCHU5050C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCCHU5050C5 fall under?

The MCCHU5050C5 is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCCHU5050C5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCCHU5050C5 you can contact the distributor directly for product support, shipping queries etc.

Is the MCCHU5050C5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCCHU5050C5 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCCHU5050C5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCCHU5050C5 often in real-time on the comparison pages.

What if I can't find stock of MCCHU5050C5?

You can fill out our help required form which you can use to request a quote for MCCHU5050C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay