Status: | Unknown |
---|---|
Series: | MCCHU Series |
RoHS: | Unknown |
Capacitance | 220pF |
---|---|
Voltage Rating | 50V |
Product Range | MCCHU Series |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 10.5mm |
Capacitance Tolerance ± | ± 5% |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Temperature Coeff. + | 60ppm/°C |
Temperature Coeff. - | -60ppm/°C |
Temperature Coefficient | ± 60ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
Where can I find additional details, specifications and documents for a MCCHU0221J5?
Additional datasheets, footprints and schematics for MCCHU0221J5 are listed on our Part Details page. You can also find images and similar parts to MCCHU0221J5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCHU0221J5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCHU0221J5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCHU0221J5 fall under?
The MCCHU0221J5 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCHU0221J5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCHU0221J5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCHU0221J5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCHU0221J5 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCCHU0221J5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCHU0221J5 often in real-time on the comparison pages.
What if I can't find stock of MCCHU0221J5?
You can fill out our help required form which you can use to request a quote for MCCHU0221J5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.