Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Free Hanging |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | 10A |
Voltage Rating | 250V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
External Depth | 47mm |
External Length / Height | 47mm |
External Width | 47mm |
Type | 11 Pin |
SOCKET, CHASSIS, 11 PIN | element14 |
Socket, Chassis, 11 Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCDSR11?
Additional datasheets, footprints and schematics for MCCDSR11 are listed on our Part Details page. You can also find images and similar parts to MCCDSR11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCDSR11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCDSR11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCDSR11 fall under?
The MCCDSR11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCCDSR11 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCDSR11 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCDSR11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCDSR11 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCCDSR11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCDSR11 often in real-time on the comparison pages.
What if I can't find stock of MCCDSR11?
You can fill out our help required form which you can use to request a quote for MCCDSR11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.