Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | 10A |
Voltage Rating | 250VAC |
Product Range | - |
Accessory Type | Socket |
External Depth | 37.5mm |
External Length / Height | 27mm |
External Width | 65mm |
Type | DIN/Surface 11 Pin |
SOCKET, DIN/SURFACE, 11 PIN | element14 |
Socket, Din/Surface, 11 Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCDSB-11?
Additional datasheets, footprints and schematics for MCCDSB-11 are listed on our Part Details page. You can also find images and similar parts to MCCDSB-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCDSB-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCDSB-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCDSB-11 fall under?
The MCCDSB-11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCCDSB-11 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCDSB-11 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCDSB-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCDSB-11 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCCDSB-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCDSB-11 often in real-time on the comparison pages.
What if I can't find stock of MCCDSB-11?
You can fill out our help required form which you can use to request a quote for MCCDSB-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.