MCCC250V503MY5U Capacitors by Multicomp

CERAMIC CAPACITOR 0.05UF 250V Y5U 20% RADIAL

Status: Unknown
Series: CC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 50000pF
Voltage Rating 250V
Product Range CC Series
Capacitance Tolerance ± 20%
Dielectric Characteristic Y5U
Lead Spacing 9.5mm
Capacitor Terminals Radial Leaded


MCCC250V503MY5U Capacitors by Multicomp Pro

CERAMIC CAPACITOR 0.05UF, 250V, Y5U, 20%, RADIAL

Status: Unknown
Series: CC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 50000pF
Voltage Rating 250V
Product Range CC Series
Capacitance Tolerance ± 20%
Dielectric Characteristic Y5U
Lead Spacing 9.5mm
Capacitor Terminals Radial Leaded
RoHS Compliant Yes

Alternative Descriptions

CERAMIC CAPACITOR 0.05UF, 250V, Y5U, 20% | element14
Ceramic Capacitor 0.05Uf, 250V, Y5U, 20%, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCCC250V503MY5U?

Additional datasheets, footprints and schematics for MCCC250V503MY5U are listed on our Part Details page. You can also find images and similar parts to MCCC250V503MY5U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCCC250V503MY5U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCC250V503MY5U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCCC250V503MY5U fall under?

The MCCC250V503MY5U is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCCC250V503MY5U when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCCC250V503MY5U you can contact the distributor directly for product support, shipping queries etc.

Is the MCCC250V503MY5U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCCC250V503MY5U have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCCC250V503MY5U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCCC250V503MY5U often in real-time on the comparison pages.

What if I can't find stock of MCCC250V503MY5U?

You can fill out our help required form which you can use to request a quote for MCCC250V503MY5U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay