Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 630V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Where can I find additional details, specifications and documents for a MCCA000830?
Additional datasheets, footprints and schematics for MCCA000830 are listed on our Part Details page. You can also find images and similar parts to MCCA000830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCA000830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCA000830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCA000830 fall under?
The MCCA000830 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCA000830 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCA000830 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCA000830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCA000830 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCCA000830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCA000830 often in real-time on the comparison pages.
What if I can't find stock of MCCA000830?
You can fill out our help required form which you can use to request a quote for MCCA000830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.