Status: | Unknown |
---|---|
Series: | MCCA Series |
RoHS: | Unknown |
Prices starting from US$13.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.64
|
No stock
|
Buy Now |
Capacitance | 27pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCCA Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 1mm |
External Length / Height | 0.5mm |
External Width | 0.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Where can I find additional details, specifications and documents for a MCCA000101?
Additional datasheets, footprints and schematics for MCCA000101 are listed on our Part Details page. You can also find images and similar parts to MCCA000101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCA000101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCA000101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCA000101 fall under?
The MCCA000101 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCA000101 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCA000101 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCA000101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCA000101 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCCA000101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCA000101 often in real-time on the comparison pages.
What if I can't find stock of MCCA000101?
You can fill out our help required form which you can use to request a quote for MCCA000101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.