Status: | Unknown |
---|---|
Series: | MCB Series |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Voltage Rating | 50V |
Product Range | MCB Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5P |
Lead Spacing | 2.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Operating Temperature Range | -25°C to +85°C |
Status: | Unknown |
---|---|
Series: | MCB Series |
RoHS: | Compliant |
Capacitance | 100pF |
---|---|
Voltage Rating | 50V |
Product Range | MCB Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5P |
Lead Spacing | 2.5mm |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
CAP, 100PF, 50V, 10%, Y5P | element14 |
Capacitor, Ceramic, 100Pf, 50V, Radial 10% | Newark Electronics |
Where can I find additional details, specifications and documents for a MCBU5101K5?
Additional datasheets, footprints and schematics for MCBU5101K5 are listed on our Part Details page. You can also find images and similar parts to MCBU5101K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBU5101K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBU5101K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBU5101K5 fall under?
The MCBU5101K5 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCBU5101K5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBU5101K5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCBU5101K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBU5101K5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCBU5101K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBU5101K5 often in real-time on the comparison pages.
What if I can't find stock of MCBU5101K5?
You can fill out our help required form which you can use to request a quote for MCBU5101K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.