Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Kinetis - K60 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | MK60N512VMD100 |
Kit Contents | Starter Kit MK60N512VMD100 MDK-NXP ULINK-ME Debug Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a MCBTWRK60-UMEUME?
Additional datasheets, footprints and schematics for MCBTWRK60-UMEUME are listed on our Part Details page. You can also find images and similar parts to MCBTWRK60-UMEUME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBTWRK60-UMEUME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBTWRK60-UMEUME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBTWRK60-UMEUME fall under?
The MCBTWRK60-UMEUME is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCBTWRK60-UMEUME when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBTWRK60-UMEUME you can contact the distributor directly for product support, shipping queries etc.
Is the MCBTWRK60-UMEUME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBTWRK60-UMEUME have stock available?
There is no stock from authorised distributors for MCBTWRK60-UMEUME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBTWRK60-UMEUME often in real-time on the comparison pages.
What if I can't find stock of MCBTWRK60-UMEUME?
You can fill out our help required form which you can use to request a quote for MCBTWRK60-UMEUME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.