Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F103 |
Kit Contents | Eval Board STM32F103 MDK-Lite Development Tool Quickstart Guide ULINK-ME Debug Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | ST Micro STM32F103ZG MCU Debug Interface Connectors USB Power |
Mcbexl Evaluation Board Starter Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a MCBSTM32EXLUME?
Additional datasheets, footprints and schematics for MCBSTM32EXLUME are listed on our Part Details page. You can also find images and similar parts to MCBSTM32EXLUME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBSTM32EXLUME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBSTM32EXLUME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBSTM32EXLUME fall under?
The MCBSTM32EXLUME is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCBSTM32EXLUME when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBSTM32EXLUME you can contact the distributor directly for product support, shipping queries etc.
Is the MCBSTM32EXLUME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBSTM32EXLUME have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCBSTM32EXLUME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBSTM32EXLUME often in real-time on the comparison pages.
What if I can't find stock of MCBSTM32EXLUME?
You can fill out our help required form which you can use to request a quote for MCBSTM32EXLUME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.