Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$540.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$540.00
|
1
in stock
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F103 |
Kit Contents | Eval Board STM32F103 MDK-Lite Development Tool Quickstart Guide ULINK2 Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | ST Micro STM32F103ZG MCU Debug Interface Connectors USB Power |
Mcbexl Evaluation Board Starter Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a MCBSTM32EXLU?
Additional datasheets, footprints and schematics for MCBSTM32EXLU are listed on our Part Details page. You can also find images and similar parts to MCBSTM32EXLU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBSTM32EXLU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBSTM32EXLU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBSTM32EXLU fall under?
The MCBSTM32EXLU is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCBSTM32EXLU when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBSTM32EXLU you can contact the distributor directly for product support, shipping queries etc.
Is the MCBSTM32EXLU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBSTM32EXLU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCBSTM32EXLU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBSTM32EXLU often in real-time on the comparison pages.
What if I can't find stock of MCBSTM32EXLU?
You can fill out our help required form which you can use to request a quote for MCBSTM32EXLU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.