Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F103 |
Kit Contents | Eval Board STM32F103 MDK-Lite Development Tool Quickstart Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 72MHz STM32F103ZG Cortex-M3 42 GPIO LCD MicroSD |
Where can I find additional details, specifications and documents for a MCBSTM32EXL?
Additional datasheets, footprints and schematics for MCBSTM32EXL are listed on our Part Details page. You can also find images and similar parts to MCBSTM32EXL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBSTM32EXL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBSTM32EXL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBSTM32EXL fall under?
The MCBSTM32EXL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCBSTM32EXL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBSTM32EXL you can contact the distributor directly for product support, shipping queries etc.
Is the MCBSTM32EXL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBSTM32EXL have stock available?
There is no stock from authorised distributors for MCBSTM32EXL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBSTM32EXL often in real-time on the comparison pages.
What if I can't find stock of MCBSTM32EXL?
You can fill out our help required form which you can use to request a quote for MCBSTM32EXL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.