Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F107 |
Kit Contents | Eval Board MDK-Lite Development Tool Quickstart Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 72MHz STM32F107VC Cortex-M3 80 GPIO LCD Ethernet MicroSD Accelerometer |
Where can I find additional details, specifications and documents for a MCBSTM32C?
Additional datasheets, footprints and schematics for MCBSTM32C are listed on our Part Details page. You can also find images and similar parts to MCBSTM32C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBSTM32C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBSTM32C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBSTM32C fall under?
The MCBSTM32C is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCBSTM32C when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBSTM32C you can contact the distributor directly for product support, shipping queries etc.
Is the MCBSTM32C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBSTM32C have stock available?
There is no stock from authorised distributors for MCBSTM32C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBSTM32C often in real-time on the comparison pages.
What if I can't find stock of MCBSTM32C?
You can fill out our help required form which you can use to request a quote for MCBSTM32C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.