Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 240VAC |
No. of Phases | Single Phase |
Power Rating | 5.5kW |
Current Rating | 12A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Dol Motor Starter, 1-Ph, 5.5Kw, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a MCBE2-D123U7?
Additional datasheets, footprints and schematics for MCBE2-D123U7 are listed on our Part Details page. You can also find images and similar parts to MCBE2-D123U7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBE2-D123U7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBE2-D123U7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBE2-D123U7 fall under?
The MCBE2-D123U7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to MCBE2-D123U7 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBE2-D123U7 you can contact the distributor directly for product support, shipping queries etc.
Is the MCBE2-D123U7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBE2-D123U7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCBE2-D123U7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBE2-D123U7 often in real-time on the comparison pages.
What if I can't find stock of MCBE2-D123U7?
You can fill out our help required form which you can use to request a quote for MCBE2-D123U7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.