Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$95.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$95.41
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$152.99
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$127.19
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$145.00
|
27
in stock
|
Buy Now | |
RS Americas
from US$149.17
|
10
in stock
|
Buy Now | |
TTI Europe
from US$108.31
|
-
|
Buy Now | |
Sager
from US$127.00
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Burst-Fire Control Ssr, Panel Mount, 280Vac/50A, |Sensata/crydom MCBC2450CF | Newark Electronics |
Burst-Fire Control SSR Panel Mount 280VAC/50A | Rapid Electronics |
SSR & Burst control 240Vac, 50A, 0-10Vdc | RS |
SSR & Burst control 240Vac, 50A, 0-10Vdc | Sensata - Crydom MCBC2450CF | RS Americas |
BURST-FIRE SSR PM 280VAC/50A | TTI Europe |
Solid State Relays - Industrial Mount PM Burst-Fire Cont roller, 0-10V In | Sager |
Burst Fire Controller | Relay Specialties |
Where can I find additional details, specifications and documents for a MCBC2450CF?
Additional datasheets, footprints and schematics for MCBC2450CF are listed on our Part Details page. You can also find images and similar parts to MCBC2450CF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBC2450CF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBC2450CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBC2450CF fall under?
The MCBC2450CF is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MCBC2450CF when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBC2450CF you can contact the distributor directly for product support, shipping queries etc.
Is the MCBC2450CF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBC2450CF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for MCBC2450CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBC2450CF often in real-time on the comparison pages.
What if I can't find stock of MCBC2450CF?
You can fill out our help required form which you can use to request a quote for MCBC2450CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.