MCBC2450AF Switches & Relays by Crydom

Burst-Fire Control SSR Panel Mount 280VAC50A 0-5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$76.25

Distributor Stock
Logo for RS
RS
from US$76.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$181.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$149.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$94.30
-
Buy Now
Logo for Sager
Sager
from US$127.00
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR & Burst control 240Vac, 50A, 0-5Vdc | RS
Burst-Fire Control Ssr, Panel Mount, 280Vac/50A, |Sensata/crydom MCBC2450AF | Newark Electronics
Solid State Relay Screw Mount, DC, 50 A rms, 32 V | Sensata - Crydom MCBC2450AF | RS Americas
BURST-FIRE SSR PM 280VAC/50A | TTI Europe
Solid State Relays - Industrial Mount PM Burst-Fire Cont roller, 0-5V In | Sager
Burst Fire Controller | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCBC2450AF?

Additional datasheets, footprints and schematics for MCBC2450AF are listed on our Part Details page. You can also find images and similar parts to MCBC2450AF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCBC2450AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBC2450AF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCBC2450AF fall under?

The MCBC2450AF is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to MCBC2450AF when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCBC2450AF you can contact the distributor directly for product support, shipping queries etc.

Is the MCBC2450AF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCBC2450AF have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for MCBC2450AF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCBC2450AF often in real-time on the comparison pages.

What if I can't find stock of MCBC2450AF?

You can fill out our help required form which you can use to request a quote for MCBC2450AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay