MCBC1225AF Switches & Relays by Crydom

Burst-Fire Control SSR Panel Mount 140VAC25A 0-5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$120.07

Distributor Stock
Logo for Newark
Newark
from US$148.11
8
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$127.19
8
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$152.00
8
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$149.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$120.07
-
Buy Now
Logo for Sager
Sager
from US$127.00
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Burst-Fire Control Ssr, Panel Mount, 140Vac/25A, |Sensata/crydom MCBC1225AF | Newark Electronics
Burst-Fire Control SSR Panel Mount 140VAC/25A | Rapid Electronics
Burst-Fire Control SSR, Panel Mount, 140VAC/25A, 0-5VDC Control | Sensata - Crydom MCBC1225AF | RS Americas
BURST-FIRE SSR PM 140VAC/25A | TTI Europe
Solid State Relays - Industrial Mount PM Burst-Fire Cont roller, 0-5V In | Sager
Burst Fire Controller | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCBC1225AF?

Additional datasheets, footprints and schematics for MCBC1225AF are listed on our Part Details page. You can also find images and similar parts to MCBC1225AF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCBC1225AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBC1225AF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCBC1225AF fall under?

The MCBC1225AF is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to MCBC1225AF when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCBC1225AF you can contact the distributor directly for product support, shipping queries etc.

Is the MCBC1225AF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCBC1225AF have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for MCBC1225AF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCBC1225AF often in real-time on the comparison pages.

What if I can't find stock of MCBC1225AF?

You can fill out our help required form which you can use to request a quote for MCBC1225AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay