Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC24xx |
Core Architecture | ARM |
Core Sub-Architecture | ARM7TDMI |
Silicon Core Number | LPC2478 |
Kit Contents | Eval Board LPC2478 MDK-ARM Evaluation Tools QVGA LCD & Touch Screen Quickstart Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Evaluation Board, Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a MCB2470?
Additional datasheets, footprints and schematics for MCB2470 are listed on our Part Details page. You can also find images and similar parts to MCB2470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB2470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB2470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB2470 fall under?
The MCB2470 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB2470 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB2470 you can contact the distributor directly for product support, shipping queries etc.
Is the MCB2470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB2470 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCB2470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB2470 often in real-time on the comparison pages.
What if I can't find stock of MCB2470?
You can fill out our help required form which you can use to request a quote for MCB2470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.