Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC24xx |
Core Architecture | ARM |
Core Sub-Architecture | ARM7TDMI-S |
Silicon Core Number | LPC2460 |
Kit Contents | Eval Board LPC2460 LCD and Touch Screen MDK-ARM Evaluation Tools ULINK2 Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | NXP LPC2468 MCU JTAG Interface QVGA LCD USB Power or Plug |
Where can I find additional details, specifications and documents for a MCB2460U?
Additional datasheets, footprints and schematics for MCB2460U are listed on our Part Details page. You can also find images and similar parts to MCB2460U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB2460U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB2460U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB2460U fall under?
The MCB2460U is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB2460U when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB2460U you can contact the distributor directly for product support, shipping queries etc.
Is the MCB2460U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB2460U have stock available?
There is no stock from authorised distributors for MCB2460U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB2460U often in real-time on the comparison pages.
What if I can't find stock of MCB2460U?
You can fill out our help required form which you can use to request a quote for MCB2460U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.