Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC23xx |
Core Architecture | ARM |
Core Sub-Architecture | ARM7TDMI-S |
Silicon Core Number | LPC2388 |
Kit Contents | Eval Board LPC2388 MDK-ARM Evaluation Tools Quickstart Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | NXP LPC2388 MCU JTAG Interface LCD USB Power |
Mcb2300 Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MCB2388?
Additional datasheets, footprints and schematics for MCB2388 are listed on our Part Details page. You can also find images and similar parts to MCB2388 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB2388 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB2388 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB2388 fall under?
The MCB2388 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB2388 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB2388 you can contact the distributor directly for product support, shipping queries etc.
Is the MCB2388 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB2388 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCB2388.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB2388 often in real-time on the comparison pages.
What if I can't find stock of MCB2388?
You can fill out our help required form which you can use to request a quote for MCB2388 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.