Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC23xx |
Core Architecture | ARM |
Core Sub-Architecture | ARM7TDMI-S |
Silicon Core Number | LPC2378 |
Kit Contents | Eval Board LPC2378 MDK-ARM Evaluation Tools Quickstart Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | NXP LPC2378 MCU JTAG Interface LCD USB Power |
Where can I find additional details, specifications and documents for a MCB2370?
Additional datasheets, footprints and schematics for MCB2370 are listed on our Part Details page. You can also find images and similar parts to MCB2370 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB2370 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB2370 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB2370 fall under?
The MCB2370 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB2370 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB2370 you can contact the distributor directly for product support, shipping queries etc.
Is the MCB2370 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB2370 have stock available?
There is no stock from authorised distributors for MCB2370.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB2370 often in real-time on the comparison pages.
What if I can't find stock of MCB2370?
You can fill out our help required form which you can use to request a quote for MCB2370 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.