Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC18xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LPC1850 |
Kit Contents | Eval Board LPC1768 Quick Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | LPC1850 MCU Push buttons Serial port USB interfaced and powered |
For Use With | LPC1850 Family of ARM Cortex-M3 processors |
Keil Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MCB1850?
Additional datasheets, footprints and schematics for MCB1850 are listed on our Part Details page. You can also find images and similar parts to MCB1850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB1850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB1850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB1850 fall under?
The MCB1850 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB1850 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB1850 you can contact the distributor directly for product support, shipping queries etc.
Is the MCB1850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB1850 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCB1850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB1850 often in real-time on the comparison pages.
What if I can't find stock of MCB1850?
You can fill out our help required form which you can use to request a quote for MCB1850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.