Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$344.37
Distributor | Stock | ||
---|---|---|---|
element14
from US$344.37
|
1
in stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC17xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LPC1758 |
Kit Contents | Eval Board LPC1758 MDK-Lite Development Tool Quickstart Guide ULINK-ME Debug Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 100MHz LPC1758 MCU with USB |
CORTEX M3, ULINKME, EVALUATION KIT | element14 |
Where can I find additional details, specifications and documents for a MCB1750UME?
Additional datasheets, footprints and schematics for MCB1750UME are listed on our Part Details page. You can also find images and similar parts to MCB1750UME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB1750UME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB1750UME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB1750UME fall under?
The MCB1750UME is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB1750UME when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB1750UME you can contact the distributor directly for product support, shipping queries etc.
Is the MCB1750UME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB1750UME have stock available?
Authorised distributors including element14 have stock available or on a lead time for MCB1750UME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB1750UME often in real-time on the comparison pages.
What if I can't find stock of MCB1750UME?
You can fill out our help required form which you can use to request a quote for MCB1750UME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.