Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC1500 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LPC1549 |
Kit Contents | Dev Board LPC1549 ULINK2 Debug Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | QVGA TFT LCD w/ Touchscreen MDK-ARM Evaluation Tools CAN/MicroSD/UART/USB Interface DAP Connector |
DEV BOARD CORTEX-M3 MOTION CNTRL | Rapid Electronics |
Where can I find additional details, specifications and documents for a MCB1549U?
Additional datasheets, footprints and schematics for MCB1549U are listed on our Part Details page. You can also find images and similar parts to MCB1549U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB1549U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB1549U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB1549U fall under?
The MCB1549U is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB1549U when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB1549U you can contact the distributor directly for product support, shipping queries etc.
Is the MCB1549U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB1549U have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for MCB1549U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB1549U often in real-time on the comparison pages.
What if I can't find stock of MCB1549U?
You can fill out our help required form which you can use to request a quote for MCB1549U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.