Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC13xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LPC1343 |
Kit Contents | Eval Board LPC1114 MDK-Lite Development Tool Quickstart Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 72MHz LPC1343FBD48 MCU with USB |
Where can I find additional details, specifications and documents for a MCB1343?
Additional datasheets, footprints and schematics for MCB1343 are listed on our Part Details page. You can also find images and similar parts to MCB1343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB1343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB1343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB1343 fall under?
The MCB1343 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB1343 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB1343 you can contact the distributor directly for product support, shipping queries etc.
Is the MCB1343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB1343 have stock available?
There is no stock from authorised distributors for MCB1343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB1343 often in real-time on the comparison pages.
What if I can't find stock of MCB1343?
You can fill out our help required form which you can use to request a quote for MCB1343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.