Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC1200 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | LPC1227 |
Kit Contents | Eval Board LPC1114 MDK-Lite Development Tool Quickstart Guide ULINK-ME Debug Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 33MHz LPC1227FBD64/301 MCU |
Where can I find additional details, specifications and documents for a MCB1200UME?
Additional datasheets, footprints and schematics for MCB1200UME are listed on our Part Details page. You can also find images and similar parts to MCB1200UME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB1200UME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB1200UME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB1200UME fall under?
The MCB1200UME is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB1200UME when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB1200UME you can contact the distributor directly for product support, shipping queries etc.
Is the MCB1200UME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB1200UME have stock available?
There is no stock from authorised distributors for MCB1200UME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB1200UME often in real-time on the comparison pages.
What if I can't find stock of MCB1200UME?
You can fill out our help required form which you can use to request a quote for MCB1200UME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.