Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC1200 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | LPC1227 |
Kit Contents | Eval Board LPC1114 MDK-Lite Development Tool Quickstart Guide ULINK2 Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 33MHz LPC1227FBD64/301 MCU |
Where can I find additional details, specifications and documents for a MCB1200U?
Additional datasheets, footprints and schematics for MCB1200U are listed on our Part Details page. You can also find images and similar parts to MCB1200U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB1200U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB1200U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB1200U fall under?
The MCB1200U is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB1200U when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB1200U you can contact the distributor directly for product support, shipping queries etc.
Is the MCB1200U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB1200U have stock available?
There is no stock from authorised distributors for MCB1200U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB1200U often in real-time on the comparison pages.
What if I can't find stock of MCB1200U?
You can fill out our help required form which you can use to request a quote for MCB1200U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.