Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC11Uxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | LPC11U14 |
Kit Contents | Eval Board LPC1114 MDK-Lite Development Tool Quickstart Guide ULINK-ME Debug Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 50MHz LPC11U14 MCU with USB |
Mcb11U10 Starter Kit, Ulinkme | Newark Electronics |
Where can I find additional details, specifications and documents for a MCB11U10UME?
Additional datasheets, footprints and schematics for MCB11U10UME are listed on our Part Details page. You can also find images and similar parts to MCB11U10UME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB11U10UME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB11U10UME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB11U10UME fall under?
The MCB11U10UME is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB11U10UME when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB11U10UME you can contact the distributor directly for product support, shipping queries etc.
Is the MCB11U10UME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB11U10UME have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCB11U10UME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB11U10UME often in real-time on the comparison pages.
What if I can't find stock of MCB11U10UME?
You can fill out our help required form which you can use to request a quote for MCB11U10UME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.