Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC11Cxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | LPC11C14 |
Kit Contents | Eval Board LPC11C14 MDK-Lite Development Tool Quickstart Guide ULINK2 Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 50MHz LPC11C14FB48/301 with CAN |
Mcb11C14 Starter Kit, Ulink2 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCB11C14U?
Additional datasheets, footprints and schematics for MCB11C14U are listed on our Part Details page. You can also find images and similar parts to MCB11C14U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB11C14U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB11C14U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB11C14U fall under?
The MCB11C14U is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB11C14U when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB11C14U you can contact the distributor directly for product support, shipping queries etc.
Is the MCB11C14U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB11C14U have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCB11C14U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB11C14U often in real-time on the comparison pages.
What if I can't find stock of MCB11C14U?
You can fill out our help required form which you can use to request a quote for MCB11C14U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.