Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC11Cxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | LPC11C14 |
Kit Contents | Eval Board LPC11C14 MDK-Lite Development Tool Quickstart Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 50MHz LPC11C14FB48/301 with CAN |
Where can I find additional details, specifications and documents for a MCB11C14?
Additional datasheets, footprints and schematics for MCB11C14 are listed on our Part Details page. You can also find images and similar parts to MCB11C14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB11C14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB11C14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB11C14 fall under?
The MCB11C14 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB11C14 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB11C14 you can contact the distributor directly for product support, shipping queries etc.
Is the MCB11C14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB11C14 have stock available?
There is no stock from authorised distributors for MCB11C14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB11C14 often in real-time on the comparison pages.
What if I can't find stock of MCB11C14?
You can fill out our help required form which you can use to request a quote for MCB11C14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.