Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$410.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$410.00
|
1
in stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC11xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | LPC1114 |
Kit Contents | Eval Board LPC1114 MDK-Lite Development Tool Quickstart Guide ULINK2 Adapter |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 50MHz LPC1114FBD48/302 MCU |
Mcb1114 Starter Kit, Ulink2 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCB1114U?
Additional datasheets, footprints and schematics for MCB1114U are listed on our Part Details page. You can also find images and similar parts to MCB1114U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB1114U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB1114U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB1114U fall under?
The MCB1114U is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCB1114U when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB1114U you can contact the distributor directly for product support, shipping queries etc.
Is the MCB1114U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB1114U have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCB1114U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB1114U often in real-time on the comparison pages.
What if I can't find stock of MCB1114U?
You can fill out our help required form which you can use to request a quote for MCB1114U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.