Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 8A |
Contact Voltage AC Max | 240V |
For Use With | Operator and Pilot Lights |
Contact Voltage DC Max | 125V |
Product Range | - |
Contact Configuration | SPST-NO |
Insulation Voltage | 690V |
Switch Case | Thermoplastic |
Contact Block 1No Rear Mounted | ABB MCB-10B | RS Americas |
Contact Block, 1 No, Screw | Newark Electronics |
CONTACT BLOCK, 1 N/O | element14 |
Where can I find additional details, specifications and documents for a MCB-10B?
Additional datasheets, footprints and schematics for MCB-10B are listed on our Part Details page. You can also find images and similar parts to MCB-10B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB-10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB-10B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB-10B fall under?
The MCB-10B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCB-10B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB-10B you can contact the distributor directly for product support, shipping queries etc.
Is the MCB-10B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB-10B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCB-10B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB-10B often in real-time on the comparison pages.
What if I can't find stock of MCB-10B?
You can fill out our help required form which you can use to request a quote for MCB-10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.