Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | - |
---|---|
Spacer Material | - |
Outer Diameter | - |
Inner Diameter | - |
Overall Length | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Material | Thermoplastic |
COUPLER BLOCK, D, PK2 | element14 |
Coupler Block, D, Pk2 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCB?
Additional datasheets, footprints and schematics for MCB are listed on our Part Details page. You can also find images and similar parts to MCB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB fall under?
The MCB is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to MCB when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB you can contact the distributor directly for product support, shipping queries etc.
Is the MCB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB often in real-time on the comparison pages.
What if I can't find stock of MCB?
You can fill out our help required form which you can use to request a quote for MCB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.