Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
Rated Current | 500mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 500mA |
DC Resistance Max | 0.025ohm |
External Depth | 3.5mm |
External Length / Height | 9.5mm |
External Width | 8mm |
Height | 9.5mm |
Impedance | 600ohm |
No. of Pins | 2Pins |
Voltage Rating V DC | 50V |
Where can I find additional details, specifications and documents for a MCAS809535-100U?
Additional datasheets, footprints and schematics for MCAS809535-100U are listed on our Part Details page. You can also find images and similar parts to MCAS809535-100U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAS809535-100U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAS809535-100U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAS809535-100U fall under?
The MCAS809535-100U is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to MCAS809535-100U when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAS809535-100U you can contact the distributor directly for product support, shipping queries etc.
Is the MCAS809535-100U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAS809535-100U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAS809535-100U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAS809535-100U often in real-time on the comparison pages.
What if I can't find stock of MCAS809535-100U?
You can fill out our help required form which you can use to request a quote for MCAS809535-100U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.