Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Keypad Array | 3 x 4 |
Keypad Output | Matrix |
Housing Material | Plastic |
Contact Current Max | 20mA |
Contact Voltage DC Nom | 24V |
No. of Keys | 12 |
Panel Cutout Width | 46mm |
Panel Cutout Height | 57mm |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Switch Type | - |
Travel | 1.4mm |
KEYPAD, 3X4 Plastic | element14 |
KEYPAD, 3X4 ARRAY, 0.02A, 24VDC, PLASTIC | Farnell |
Switch, Keypad, 3X4, 20Ma, 24V, Plastic | Newark Electronics |
Where can I find additional details, specifications and documents for a MCAK304NBWB?
Additional datasheets, footprints and schematics for MCAK304NBWB are listed on our Part Details page. You can also find images and similar parts to MCAK304NBWB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAK304NBWB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAK304NBWB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAK304NBWB fall under?
The MCAK304NBWB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCAK304NBWB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAK304NBWB you can contact the distributor directly for product support, shipping queries etc.
Is the MCAK304NBWB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAK304NBWB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCAK304NBWB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAK304NBWB often in real-time on the comparison pages.
What if I can't find stock of MCAK304NBWB?
You can fill out our help required form which you can use to request a quote for MCAK304NBWB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.