Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Keypad Array | 3 x 4 |
Keypad Output | Matrix |
Housing Material | Plastic |
Contact Current Max | 20mA |
Contact Voltage DC Nom | 24V |
No. of Keys | 12 |
Panel Cutout Width | 56.2mm |
Panel Cutout Height | 72mm |
SVHC | No SVHC (07-Jul-2017) |
Case Material | Plastic |
Colour | Black |
Contact Current DC | 20mA |
Contact Current DC Max | 20mA |
Contact Current Rating | 20mA |
Contact Resistance | 200ohm |
Contact Voltage DC Max | 24V |
External Depth | 72mm |
External Length / Height | 10mm |
External Width | 56.2mm |
Fixing Centres LxW | 51.2mm x 33.5mm |
Height | 72mm |
Height Max | 14mm |
IP / NEMA Rating | IP67 |
Material | Plastic |
No. of Electrical Operations | 2000000 |
No. of Mechanical Operations | 2000000 |
Operating Force | 1.18N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Storage Temperature Max | 65°C |
Storage Temperature Min | -40°C |
Switch Type | - |
Travel | 2mm |
Waterproofing | Water Proof |
Switch, Keypad, 3X4, 20Ma, 24V, Plastic | Newark Electronics |
KEYPAD, IP67 Black Plastic 3X4 | element14 |
KEYPAD, IP67, BLACK, PLASTIC, 3X4 | Farnell |
Where can I find additional details, specifications and documents for a MCAK207NBBWWP?
Additional datasheets, footprints and schematics for MCAK207NBBWWP are listed on our Part Details page. You can also find images and similar parts to MCAK207NBBWWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAK207NBBWWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAK207NBBWWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAK207NBBWWP fall under?
The MCAK207NBBWWP is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCAK207NBBWWP when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAK207NBBWWP you can contact the distributor directly for product support, shipping queries etc.
Is the MCAK207NBBWWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAK207NBBWWP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAK207NBBWWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAK207NBBWWP often in real-time on the comparison pages.
What if I can't find stock of MCAK207NBBWWP?
You can fill out our help required form which you can use to request a quote for MCAK207NBBWWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.